EN
  • EN
  • DE

IVC102P

Part No IVC102P
Manufacturer Texas Instruments
Description PRECISION SWITCHED INTEGRATOR TRANSIMPEDANCE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1190886-IVC102P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IVC102P CAD Model

Description

The IVC102P is a high-performance isolation amplifier from Texas Instruments, designed to provide precise and reliable voltage isolation in a variety of applications. This advanced component is engineered to maintain signal integrity in the presence of high common-mode voltages, making it an excellent choice for industrial, medical, and other environments where electrical isolation is critical for safety and performance.

Key Features:

  • High Isolation Voltage: The IVC102P offers an impressive isolation voltage rating, ensuring that signals are transmitted without interference from high common-mode voltages.
  • Wide Bandwidth: With a bandwidth that extends into the MHz range, the IVC102P is capable of handling high-speed signals, making it suitable for a variety of dynamic applications.
  • Low Nonlinearity: The device boasts low nonlinearity, resulting in highly accurate signal reproduction, which is crucial for precision measurements and control systems.
  • Robust Design: The IVC102P is built to withstand challenging conditions, offering reliable performance even in harsh industrial environments.
  • Flexible Power Supply: It operates with a dual power supply, providing design flexibility and compatibility with a range of system architectures.

Applications:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Motor Control Systems
  • Power Monitoring and Control
  • Medical Equipment

The IVC102P's combination of high isolation, fast response time, and precision makes it an indispensable component in applications requiring stringent voltage isolation and signal integrity. Whether used in the medical field for patient monitoring systems or in industrial settings for motor control and power monitoring, the IVC102P delivers the performance needed to ensure accurate and safe operation.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to explore the full capabilities of the IVC102P high-speed analog isolation amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess