EN
  • EN
  • DE

JM38510/00103BCA

Part No JM38510/00103BCA
Manufacturer Texas Instruments
Description TRIPLE 3-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1191608-JM38510/00103BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/00103BCA CAD Model

Description

The JM38510/00103BCA is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' range of military-grade components, designed to meet stringent standards for performance, reliability, and durability.

Key Features:

  • Military Specifications: The JM38510/00103BCA meets or exceeds MIL-STD requirements, ensuring optimal performance even in the most demanding conditions.
  • Temperature Range: Engineered for operation across a wide temperature range, this component is suitable for use in extreme environments.
  • Package Type: It comes in a robust package that provides additional protection against mechanical stress and environmental factors.
  • Quality Assurance: Texas Instruments' commitment to quality means that each unit undergoes rigorous testing to ensure its integrity and performance.

Applications:

The JM38510/00103BCA is versatile and can be used in a variety of applications, particularly where high reliability is paramount. Common applications include:

  • Aerospace and defense systems
  • Communications equipment
  • Marine and submarine electronics
  • Spacecraft and satellite components
  • Critical industrial controls

Technical Specifications:

Parameter Value Part Number JM38510/00103BCA Manufacturer Texas Instruments Category Integrated Circuits (ICs) Subcategory Military-grade ICs Package Type Durable package suited for military applications Operating Temperature Specified for military temperature ranges

For more detailed specifications and product documentation, please refer to the official Texas Instruments datasheet for the JM38510/00103BCA.

Ordering Information:

To purchase or request a quote for the JM38510/00103BCA, please contact Texas Instruments or an authorized distributor. Ensure you specify the exact part number to receive the correct component for your needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3261 $53.3044
10+ $10.9343 $109.3430
15+ $10.5926 $158.8890
20+ $10.2509 $205.0180
26+ $9.9092 $257.6392
34+ $8.8841 $302.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess