EN
  • EN
  • DE
  • IT

JM38510/00105BCA

Part No JM38510/00105BCA
Manufacturer Texas Instruments
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1191611-JM38510/00105BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/00105BCA CAD Model

Description

Product Overview: JM38510/00105BCA

The JM38510/00105BCA is a high-quality electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. Designed to meet stringent military specifications, this product is a testament to Texas Instruments' commitment to providing robust and reliable solutions for critical applications.

Key Features

  • Military Grade: The JM38510/00105BCA is built to comply with military standards, ensuring top-notch performance even under the most demanding conditions.
  • Durable Construction: With its robust design, this component is capable of withstanding extreme temperatures, vibrations, and other challenging environmental factors.
  • Precision Engineering: Texas Instruments' precision engineering guarantees consistent and accurate operation, a crucial aspect for mission-critical military applications.
  • Long-Term Availability: As with many military-grade components, the JM38510/00105BCA is designed for long-term availability, ensuring support for legacy systems and extended product lifecycles.

Applications

The versatility of the JM38510/00105BCA makes it suitable for a wide array of applications, particularly where reliability and durability are non-negotiable. These applications include:

  • Avionics and aerospace systems
  • Naval systems
  • Communications equipment
  • Weapon and targeting systems
  • Satellite and space technology

Technical Specifications

The JM38510/00105BCA boasts technical specifications that enable it to perform reliably in various applications. Some of its key specifications include:

  • Operating Temperature Range: Specified by the military standards for extreme conditions
  • Package Type: Hermetically sealed to prevent moisture ingress and ensure integrity
  • Quality Assurance: Rigorous testing and quality control measures in line with military requirements

Why Choose Texas Instruments?

With a reputation for innovation and quality, Texas Instruments is a trusted name in the electronics sector. Their components, including the JM38510/00105BCA, are the go-to choice for engineers and professionals seeking performance and reliability. When you choose a Texas Instruments product, you are selecting a component backed by decades of expertise and a commitment to excellence.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess