EN
  • EN
  • DE

JM38510/10704BXA

Part No JM38510/10704BXA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 15V 1A 3-Pin TO-39 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-39
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Min Input Voltage 17.7 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Output Voltage 15 V
Polarity Positive
Quiescent Current 6 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1032285-JM38510/10704BXA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/10704BXA CAD Model

Description

The JM38510/10704BXA is a high-reliability integrated circuit from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This product is part of Texas Instruments' range of semiconductor solutions that are known for their durability, precision, and performance under extreme conditions.

Key Features

  • High Reliability: The JM38510/10704BXA is manufactured to meet the rigorous standards of the military specification MIL-PRF-38535, ensuring consistent and reliable performance.
  • Temperature Range: This device is capable of operating over a wide temperature range, making it suitable for various harsh environments.
  • Quality Assurance: With Texas Instruments' commitment to quality, this product undergoes thorough testing procedures to verify its performance and durability.
  • Robust Packaging: The device is packaged in a manner that protects it from physical damage and environmental factors, contributing to its long operational lifespan.

Applications

The JM38510/10704BXA is ideal for use in mission-critical systems where failure is not an option. Its typical applications include:

  • Avionics and onboard aircraft systems
  • Space exploration equipment
  • Military communication devices
  • Marine navigation and communication systems

Technical Specifications

Parameter Value Manufacturer Texas Instruments Part Number JM38510/10704BXA Category Integrated Circuits (ICs) Standard MIL-PRF-38535 Operating Temperature Range Specified by Manufacturer

For engineers and designers looking for a robust, high-quality component for their critical systems, the JM38510/10704BXA from Texas Instruments is an excellent choice that combines performance with unwavering reliability.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess