EN
  • EN
  • DE
  • IT

JM38510/10902BCA

Part No JM38510/10902BCA
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description DUAL PRECISION TIMER 14-CDIP -55
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Dual)
Voltage - Supply 4.5V ~ 18V
Current - Supply 20 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 608950-JM38510/10902BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/10902BCA CAD Model

Description

Product Overview: JM38510/10902BCA

Texas Instruments presents the JM38510/10902BCA, a high-reliability integrated circuit designed to meet the rigorous demands of aerospace, military, and other critical applications. This precision device is part of Texas Instruments' range of semiconductor products that are known for their quality, durability, and performance.

Key Features

  • Military Specifications: The JM38510/10902BCA adheres to stringent military specifications, ensuring it performs reliably under extreme conditions.
  • Temperature Range: This product operates effectively across a wide temperature range, making it suitable for various challenging environments.
  • Dual-In-Line Package: The device comes in a hermetically sealed Dual-In-Line Package (DIP), providing robust protection against physical and environmental stress.
  • High Precision: Texas Instruments' commitment to precision is evident in the JM38510/10902BCA's design, which ensures accurate and stable performance.

Applications

The JM38510/10902BCA is ideal for use in systems where failure is not an option. This includes:

  • Aerospace systems
  • Military equipment
  • Satellite and space technology
  • Critical communication infrastructure

Quality and Reliability

With Texas Instruments' reputation for quality, the JM38510/10902BCA is manufactured to the highest standards. Each unit undergoes rigorous testing to ensure it meets or exceeds the required performance criteria. Customers can trust this product for applications where consistent operation and long-term reliability are imperative.

Technical Support and Documentation

Comprehensive technical support is available for the JM38510/10902BCA. Texas Instruments provides detailed documentation, including datasheets, application notes, and design resources to assist engineers with product integration and to ensure optimal use of this device.

Note: For the most current specifications and further details, please refer to the official Texas Instruments datasheet for the JM38510/10902BCA.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess