EN
  • EN
  • DE
  • IT

JM38510/30301BCA

Part No JM38510/30301BCA
Manufacturer Texas Instruments
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1191660-JM38510/30301BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/30301BCA CAD Model

Description

The JM38510/30301BCA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in demanding applications. This particular product is part of TI's military-grade offerings, designed to meet stringent standards for use in aerospace, defense, and other high-reliability environments.

Key Features

  • Robust Performance: Engineered to operate under extreme conditions, the JM38510/30301BCA maintains its functionality in a wide range of temperatures and has enhanced resistance to mechanical stress and radiation.
  • High Precision: This component delivers accurate and stable performance, which is critical for applications where precision is paramount.
  • Longevity: Texas Instruments' commitment to quality ensures that this product has a long operational life, reducing the need for frequent replacements and maintenance.

Applications

The JM38510/30301BCA is ideally suited for:

  • Avionics control systems
  • Space exploration instrumentation
  • Missile and weapons systems
  • Communications equipment
  • Other high-reliability military applications

Product Specifications

Parameter Value Manufacturer Texas Instruments Product Category Military-Grade Integrated Circuit Operating Temperature Range Specified by the Military Standards Package / Case BCA

Quality and Standards

The JM38510/30301BCA adheres to the rigorous quality control and testing protocols expected of military-spec components. Each unit is subjected to a comprehensive set of tests to verify its performance and durability under harsh conditions.

Ordering Information

For purchasing information, please contact Texas Instruments directly or visit their authorized distributors. Ensure to reference the part number JM38510/30301BCA when placing an order.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6578 $73.6578
2+ $71.3560 $142.7120
3+ $69.0542 $207.1626
4+ $66.7524 $267.0096
6+ $59.8470 $359.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess