EN
  • EN
  • DE
  • IT

MAX16917BGEE/V+CAT

Part No MAX16917BGEE/V+CAT
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description 2A AUTOMOTIVE USB PROTECTOR / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX16917
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 208755-MAX16917BGEE/V+CAT
Ultra Librarian 3D Model Ultra Librarian MAX16917BGEE/V+CAT CAD Model

Description

Maxim Integrated's MAX16917BGEE/V+CAT Automotive-Grade Power Protection IC

The MAX16917BGEE/V+CAT by Maxim Integrated is a highly integrated power protection IC designed to meet the rigorous demands of automotive applications. This advanced component is engineered to provide robust protection against overcurrent, overvoltage, and overtemperature conditions, ensuring reliable performance in the challenging automotive environment.

Key Features

  • High-Voltage Protection: The device is capable of withstanding high voltage transients, making it suitable for use in systems that require compliance with automotive load dump specifications.
  • Overcurrent Protection: An integrated current-limiting feature helps to protect downstream circuitry from damage due to excessive current flow.
  • Thermal Shutdown: The thermal shutdown mechanism is designed to turn off the IC to prevent overheating, thereby safeguarding the system.
  • Reverse Battery Protection: The device includes reverse battery protection to prevent damage when the battery is connected backward.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the varying electrical conditions typical in automotive power systems.
  • Low Quiescent Current: The IC is optimized for low quiescent current, which is critical for reducing battery drain when the vehicle is off.

Applications

The MAX16917BGEE/V+CAT is ideal for a variety of automotive applications where power protection is essential. These include infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other automotive electronic systems that require dependable protection against harsh electrical conditions.

Quality and Reliability

As an automotive-grade product, the MAX16917BGEE/V+CAT meets the stringent quality standards required for automotive components. It is designed to operate reliably over the wide temperature ranges that are typical in automotive environments. The device's robust construction ensures that it can handle the vibrations and shocks that are common in automotive applications.

In summary, the MAX16917BGEE/V+CAT from Maxim Integrated is a versatile and reliable power protection solution for automotive electronics, offering a comprehensive suite of features to safeguard sensitive electronic systems from various electrical threats.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5606 $58.8938
55+ $2.1009 $115.5495
86+ $2.0351 $175.0186
118+ $1.9693 $232.3774
152+ $1.9034 $289.3168
203+ $1.7071 $346.5413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess