EN
  • EN
  • DE

JM38510/34102B2A

Part No JM38510/34102B2A
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 70 MHz
Height 2.03 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function JK-Type
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 11.5 ns
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 11.5 ns
Width 8.89 mm
Win Source Part Number 1023894-JM38510/34102B2A
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/34102B2A CAD Model

Description

The JM38510/34102B2A is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in critical applications. This precision device is a part of Texas Instruments' range of military-grade components, designed to meet stringent standards for operation in harsh environments.

Key Features

  • High Reliability: The JM38510/34102B2A is manufactured to meet the requirements of military standards, ensuring consistent performance under extreme conditions.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, making it suitable for various military and aerospace applications.
  • Durable Construction: Built with robust materials, the device is resistant to shock, vibration, and other physical stresses.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the meticulous design and manufacturing of the JM38510/34102B2A, ensuring high accuracy in its function.

Applications

The JM38510/34102B2A is ideally suited for a range of demanding applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Marine instrumentation
  • Other high-reliability applications in harsh environments

Technical Specifications

As a product of Texas Instruments' military-grade portfolio, the JM38510/34102B2A boasts specifications that ensure optimal performance:

  • Voltage range, temperature coefficients, and other electrical parameters are specified to meet rigorous military standards.
  • The packaging is designed to protect the device's integrity from manufacturing through to deployment in the field.

Quality Assurance

Texas Instruments is committed to delivering the highest level of quality. The JM38510/34102B2A undergoes comprehensive testing and quality control measures, ensuring that each component meets the company's exacting standards for military-grade products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess