EN
  • EN
  • DE

JM38510/37204BRA

Part No JM38510/37204BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS374A OCTAL D-TYPE EDGE TRIG / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609007-JM38510/37204BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/37204BRA CAD Model

Description

The JM38510/37204BRA is a high-reliability integrated circuit from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This precision device is part of Texas Instruments' range of semiconductor products that are engineered to provide consistent performance in extreme conditions.

Key Features

  • Robust Performance: Built to operate under harsh environments, this product can withstand a wide temperature range and is resistant to radiation, ensuring reliability in critical missions.
  • Durable Construction: The JM38510/37204BRA is manufactured using high-quality materials that provide enhanced durability and longevity, making it a preferred choice for systems where failure is not an option.
  • High Precision: This component is designed for precision applications, offering stable and accurate performance, which is vital for sensitive instrumentation and control systems.
  • Compliance: It meets the requirements of the military standards (MIL-STD), ensuring that it complies with the rigorous specifications for military-grade components.

Applications

The JM38510/37204BRA is ideally suited for a range of high-reliability applications, including:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Communication equipment
  • Missile and weaponry systems
  • Spacecraft and satellite components

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes that are essential for proper integration into systems.

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The JM38510/37204BRA undergoes rigorous testing and quality control measures to ensure it meets the high standards expected for military and aerospace components. Customers can trust in the reliability and performance of this product for their critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess