EN
  • EN
  • DE

LBT-LM2904DR

Part No LBT-LM2904DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 175672-LBT-LM2904DR
Ultra Librarian 3D Model Ultra Librarian LBT-LM2904DR CAD Model

Description

The LBT-LM2904DR is a high-quality, versatile product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a part of the extensive LM series of integrated circuits (ICs) that have been designed to offer a wide range of applications. The LBT-LM2904DR is a dual operational amplifier (op-amp) that is designed for general-purpose use. It is characterized by its low power consumption and wide range of supply voltages. This makes it highly suitable for battery-powered applications and portable devices. Its ability to operate from a single power supply or dual supplies for design flexibility is a significant advantage. The LBT-LM2904DR's wide supply voltage range of 3V to 32V and its low supply current drain, independent of the magnitude of the supply voltage, make it a highly efficient and reliable component. It also features differential input voltage equal to the power supply voltage, making it suitable for a wide array of applications. This product also features a large output voltage swing, which gets close to the supply rails. This makes it ideal for use in a variety of applications, including active filters, general signal conditioning, and amplification. Its low input bias and offset parameters ensure high precision and accuracy in these applications. The LBT-LM2904DR is available in a small-outline package, making it suitable for space-constrained applications. It is designed to operate over the commercial temperature range of 0°C to 70°C, making it robust and reliable in various environmental conditions. In terms of quality and reliability, Texas Instruments is a trusted name in the industry. The LBT-LM2904DR is no exception, providing excellent performance and durability. It is RoHS compliant, ensuring it meets the highest standards of environmental safety. In summary, the LBT-LM2904DR from Texas Instruments is a high-performance, versatile, and reliable dual operational amplifier. It is designed to offer a wide range of applications, making it a valuable component for various electronic devices and systems.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Texas Instruments
PROTOTYPE
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess