EN
  • EN
  • DE

LE82631

Part No LE82631
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 78510-LE82631
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE82631 CAD Model

Description

The Texas Instruments LE82631 is a high-performance integrated circuit designed to provide optimal functionality and efficiency in a wide range of applications.

  • Manufacturer: Texas Instruments
  • Key Features: robust design
  • Ease of Integration: compatible with a wide range of systems and devices
  • Design: Built to withstand harsh conditions and deliver consistent performance over time
  • Suitable for: applications in industries such as automotive, industrial, and consumer electronics
  • Frequencies: designed to operate @ high frequencies
  • Size: compact size

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess