EN
  • EN
  • DE

LF442AMH

Part No LF442AMH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type J-FET
Slew Rate 1V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Supply Current 300μA
Supply Voltage , Single/Dual (±) 10V ~ 44V, ±5V ~ 22V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number LF442
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196156-LF442AMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF442AMH CAD Model

Description

Product Overview: Texas Instruments LF442AMH

The LF442AMH is a high-quality, low-power dual operational amplifier from Texas Instruments, designed to offer a perfect blend of features for a wide range of applications. This precision operational amplifier is well-suited for applications that require low power consumption without sacrificing performance. The LF442AMH is part of the LF44x series, known for its low input noise voltage and low power consumption.

Key Features

  • Low Power Consumption: The LF442AMH is optimized for low power applications, ensuring efficient operation with a typical supply current of only 0.4 mA per amplifier at 5V.
  • High Input Impedance: With a JFET input stage, the LF442AMH offers a high input impedance, making it ideal for applications where input bias and offset currents are critical.
  • Wide Supply Range: This operational amplifier can operate from a supply voltage range of ±4V to ±18V, providing flexibility in various circuit designs.
  • Low Input Offset Voltage: The LF442AMH features a low input offset voltage, which minimizes error in precision applications.
  • Low Input Noise Voltage: It is characterized by low input noise voltage, making it suitable for audio and instrumentation applications.

Applications

The versatile nature of the LF442AMH allows it to be used in a variety of applications, including:

  • High-fidelity audio preamplifiers
  • Sample and hold circuits
  • Active filters
  • Photo diode preamplifiers
  • Medical instrumentation
  • Battery-powered devices

Package and Quality

The LF442AMH comes in a hermetically sealed metal can package, which ensures robustness and reliability even in harsh environments. This packaging also provides excellent thermal performance, ensuring the operational amplifier operates within its temperature specifications. Texas Instruments is committed to high-quality manufacturing and reliability, making the LF442AMH a trustworthy choice for professional electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8198 $52.3782
21+ $4.7753 $100.2813
33+ $4.6260 $152.6580
45+ $4.4768 $201.4560
58+ $4.3276 $251.0008
78+ $3.8799 $302.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess