EN
  • EN
  • DE

LF442MH

Part No LF442MH
Manufacturer Texas Instruments
Description LF442QML Dual Low Power JFET Input Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196159-LF442MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF442MH CAD Model

Description

The LF442MH from Texas Instruments is a high-performance, dual low-power operational amplifier (op-amp) designed to provide cutting-edge features for a wide range of applications. This device is particularly suited for battery-powered systems due to its low power consumption and wide supply voltage range.

Key Features

  • Low Power Consumption: The LF442MH is optimized for low power operations, making it ideal for portable and battery-operated equipment.
  • Wide Supply Voltage Range: It operates from a supply voltage range of ±1V to ±20V, providing flexibility in various circuit configurations and ensuring compatibility with both digital and analog signals.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity and reducing power consumption.
  • Low Input Bias Currents: These op-amps exhibit low input bias and offset currents, which is critical for precision analog applications.
  • Internally Compensated: The LF442MH comes internally compensated, which simplifies its usage by eliminating the need for external frequency compensation components.

Applications

  • Portable Instrumentation
  • Sample and Hold Circuits
  • Active Filters
  • Photo Diode Pre-amplifiers
  • Energy Management
  • Sensor Interfaces

The LF442MH is available in a hermetically sealed metal can package, which ensures robustness and reliability even in harsh environmental conditions. Its dual configuration enables the design of compact circuits while providing excellent power-to-performance ratio.

With its combination of low power consumption, wide supply voltage range, and high input impedance, the LF442MH from Texas Instruments stands out as a versatile component for designers looking to optimize their analog circuitry in power-sensitive applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess