EN
  • EN
  • DE

LM101AH/883

Part No LM101AH/883
Manufacturer Texas Instruments
Description LM101AQML Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196615-LM101AH/883
Manufacturer Homepage www.ti.com
Family Name LM101A
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM101AH/883 CAD Model

Description

The LM101AH/883 is a high-grade operational amplifier from Texas Instruments, designed to offer superior performance in a wide array of electronic applications. This component is part of Texas Instruments' range of military-grade products, ensuring reliability and durability even under the most demanding conditions. Its robust design and construction make it an ideal choice for mission-critical systems in aerospace, defense, and other sectors requiring stringent quality standards.

Key Features

  • High Gain Bandwidth: The LM101AH/883 provides a high gain bandwidth product, enabling it to handle a broad range of frequencies with precision.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes errors in signal processing and ensures accurate amplification.
  • Wide Operating Range: With a wide supply voltage range, this operational amplifier can be used in various circuits without the need for multiple power supplies.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Short-Circuit Protection: The LM101AH/883 is equipped with short-circuit protection, safeguarding the device against potential damage from unexpected circuit conditions.

Applications

The versatility of the LM101AH/883 makes it suitable for a wide range of applications. It is commonly used in:

  • Analog computers
  • Servo amplifiers
  • Power supplies
  • Data acquisition systems
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM101AH/883 is no exception. Manufactured to meet the rigorous standards of the 883 military specification, this operational amplifier is subjected to extensive testing to ensure peak performance in the harshest environments. Users can trust in the LM101AH/883 for its consistent operation and long-term reliability.

Conclusion

Whether it's for a critical aerospace system or a high-precision industrial application, the LM101AH/883 from Texas Instruments stands out as an operational amplifier that offers unmatched performance, resilience, and reliability. Its military-grade design assures that it will meet the needs of the most demanding applications, making it a top choice for engineers and designers across various industries.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8954 $68.6862
6+ $18.7860 $112.7160
9+ $18.1990 $163.7910
12+ $17.6119 $211.3428
15+ $17.0248 $255.3720
20+ $15.2636 $305.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess