The LM10506TMX-C is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is tailored for advanced electronic applications requiring efficient power management and distribution. The LM10506TMX-C is particularly suitable for portable devices, where power efficiency and space constraints are critical considerations.
Key Features
- High Efficiency: The LM10506TMX-C offers high power conversion efficiency, which is essential for maximizing battery life in portable devices.
- Multiple Output Channels: This PMIC features multiple output channels that can be independently controlled and configured, providing flexibility for various power needs.
- Small Form Factor: The compact design of the LM10506TMX-C makes it an ideal choice for space-constrained applications.
- Advanced Process Technology: Utilizing TI's cutting-edge process technology, the LM10506TMX-C ensures reliable performance and longevity.
Applications
The versatility of the LM10506TMX-C allows it to be used across a wide range of applications. It is particularly well-suited for:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Wearable Technology
- GPS Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.3V to 5.5V
Output Voltage Range
0.8V to 3.6V
Operating Temperature
-40°C to 125°C
Package
Micro SMD
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The LM10506TMX-C is subjected to rigorous testing and quality control measures to ensure it meets TI's stringent standards for reliability and performance.