EN
  • EN
  • DE

LM10507TME-A/NOPB

Part No LM10507TME-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BUCK PMU TRPL + LDO 34DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Solid State Drives (SSD) PMIC 34-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 34-WFBGA, DSBGA
Case / Package 34-DSBGA
Family Name LM10507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923059-LM10507TME-A/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10507TME-A/NOPB CAD Model

Description

The LM10507TME-A/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the demanding needs of modern portable and space-constrained electronic devices. This advanced PMIC is a testament to Texas Instruments' commitment to providing innovative power solutions that combine efficiency, reliability, and flexibility.

Key Features

  • Voltage Regulation: The device features multiple regulated outputs, ensuring precise voltage control for various components of an electronic system. It is capable of delivering stable power supply under varying conditions.
  • Power Sequencing: Integrated power sequencing allows for the correct order of power-up and power-down events, crucial for the longevity and reliability of electronic components.
  • High Efficiency: With an emphasis on power conservation, the LM10507TME-A/NOPB is designed for high efficiency, reducing heat generation and improving battery life in portable applications.
  • Compact Design: The compact form factor of the PMIC makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Protection Features: It includes a suite of protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the device and connected components from potential damage.

Applications

The LM10507TME-A/NOPB is versatile and can be used in a variety of applications including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS and Navigation Systems
  • Handheld Gaming Devices

Technical Specifications

The device operates over a wide input voltage range and is available in a highly efficient package. The technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage(s): 0.6V to 3.3V
  • Package Type: VQFN-48
  • Operating Temperature Range: -40°C to 125°C

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the LM10507TME-A/NOPB.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess