EN
  • EN
  • DE

LM10520MH/NOPB

Part No LM10520MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CONTROLLER 28-ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Controller, AVS Systems
Voltage - Input 3.5 V ~ 16 V
Number of Outputs 1
Voltage - Output 0.6 V ~ 1.2 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 778622-LM10520MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian LM10520MH/NOPB CAD Model

Description

Introducing the LM10520MH/NOPB Power Management IC by Texas Instruments

Unlock the full potential of your electronic designs with the LM10520MH/NOPB, a cutting-edge power management integrated circuit (IC) developed by the renowned Texas Instruments. This advanced component is specifically engineered to cater to the demanding needs of modern applications requiring efficient and reliable power control.

The LM10520MH/NOPB is a versatile IC that comes in a compact, surface-mountable 20-Pin TSSOP package, making it an ideal choice for space-constrained applications. It operates over an industrial temperature range, ensuring performance stability across various environments. This feature is particularly beneficial for applications in industrial, automotive, and telecommunications sectors, which often encounter extreme temperature variations.

Key Features of the LM10520MH/NOPB:

  • High Efficiency: The IC is designed to maximize power efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable operation of the connected components and protection against power supply fluctuations.
  • Power Sequencing: With its built-in power sequencing functionality, the LM10520MH/NOPB can control the order in which different system voltages are enabled, enhancing system reliability and safety.
  • Programmable Output: Users can program the output voltage to meet the specific requirements of their application, providing a high degree of customization and flexibility.

The LM10520MH/NOPB is not just a power regulator; it is a solution designed to simplify power management tasks in complex electronic systems. Its integration into your design can help reduce the number of external components required, thereby saving on both cost and board space. Furthermore, the device's robust protection features, including over-current, over-temperature, and under-voltage lockout, ensure the safety and longevity of your end product.

Whether you are developing the next generation of portable devices, sophisticated automotive systems, or high-performance industrial equipment, the LM10520MH/NOPB from Texas Instruments is the power management IC that can elevate your project's performance and efficiency to new heights.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,062 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess