EN
  • EN
  • DE

LM1084IS-5.0/NOPB

Part No LM1084IS-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052643-LM1084IS-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1084IS-5.0/NOPB CAD Model

Description

LM1084IS-5.0/NOPB - Voltage Regulator from Texas Instruments

The LM1084IS-5.0/NOPB is a robust low-dropout voltage regulator designed by Texas Instruments, capable of delivering a steady 5V output with a maximum current of 5A. This component is an excellent choice for a wide range of applications, including on-card regulation for elimination of noise and distribution problems associated with single-point regulation.

Key Features:

  • Output Voltage: Fixed at 5V with high accuracy.
  • Output Current: Capable of delivering up to 5A of continuous current.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even with a small differential between input and output voltages.
  • Thermal Performance: The LM1084IS-5.0/NOPB comes in a TO-263 package, offering excellent power dissipation and thermal performance.
  • Protection Features: Includes built-in current limiting and thermal shutdown features to protect the device and the load from damage.
  • Stability: Stable with aluminum, tantalum, or ceramic capacitors, providing flexibility in design.

Applications:

This voltage regulator is versatile and can be used in various applications, such as:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Active SCSI terminators
  • Power management for motherboards and add-on cards

Quality and Reliability:

The LM1084IS-5.0/NOPB is part of Texas Instruments' commitment to high-quality and reliable components. The device is lead-free (NOPB - No Lead (Pb) Balls) and is designed to meet the environmental standards, reducing the environmental impact. Texas Instruments provides extensive support and documentation, making integration into your project straightforward.

Conclusion:

With its strong feature set and reliable performance, the LM1084IS-5.0/NOPB is a suitable choice for designers looking for a high-current, fixed-output voltage regulator. Whether for industrial, commercial, or personal electronics, this component from Texas Instruments stands out for its ease of use, stability, and protective features.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1326 $50.1216
39+ $2.5704 $100.2456
61+ $2.4900 $151.8900
83+ $2.4097 $200.0051
108+ $2.3294 $251.5752
144+ $2.0884 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess