EN
  • EN
  • DE

LM1084ISX-12/NOPB

Part No LM1084ISX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052644-LM1084ISX-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1084ISX-12/NOPB CAD Model

Description

Product Overview

The LM1084ISX-12/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. With an output voltage of 12V and a capability to deliver up to 5A of continuous output current, this regulator is an excellent choice for powering sensitive electronic circuits that require a steady voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 12V, which is ideal for standard power supply applications.
  • High Current Capability: With the ability to deliver up to 5A of output current, the LM1084ISX-12/NOPB can power a wide range of high-current devices.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Current Limiting: The current limiting feature helps prevent damage to the regulator and the load in the event of a short circuit or an overload condition.

Applications

The LM1084ISX-12/NOPB is suitable for a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems and peripherals

Product Specifications

The LM1084ISX-12/NOPB comes in a TO-263 package, which is designed for surface mount technology and is well-suited for space-constrained applications. The device operates over an input voltage range from 4.5V to 15V, making it versatile for use with various input sources. Its robust design ensures stable performance over an industrial temperature range of -40°C to 125°C.

Quality and Reliability

As a product of Texas Instruments, the LM1084ISX-12/NOPB is manufactured to meet high-quality standards, ensuring reliable operation in critical applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and customer requirements for reduced hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess