EN
  • EN
  • DE

LM1085IS-12/NOPB

Part No LM1085IS-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1085 3A Low Dropout Positive Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 18V
Output Voltage 12V
Voltage Dropout (Maximum) 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 1196645-LM1085IS-12/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM1085
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM1085IS-12/NOPB CAD Model

Description

The LM1085IS-12/NOPB is a robust low dropout positive voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of providing a fixed 12V output with a dropout voltage of typically 1.5V at full load. It is an ideal choice for a wide range of applications requiring a stable and reliable power supply.

The LM1085IS-12/NOPB is part of the LM1085 series, which are well-known for their high efficiency and low dropout performance. This regulator can deliver up to 3A of continuous output current, making it suitable for powering moderate to high-power devices. Its output voltage is preset to 12V, which is a common voltage level for many electronic circuits, reducing the need for additional voltage regulation components.

Featuring a rugged design, the LM1085IS-12/NOPB can withstand harsh operating conditions. It is encapsulated in a TO-263 package, which ensures good thermal performance and makes it compatible with standard surface-mount technology (SMT). The device also includes built-in protection features such as overcurrent protection, thermal shutdown, and safe area protection, which safeguard the regulator and the load from potential damage due to abnormal operating conditions.

This voltage regulator operates over a wide range of input voltages, from a minimum of 13.5V to a maximum of 27V, providing flexibility in various power supply designs. Its low dropout voltage allows it to continue delivering a stable output even when the supply voltage drops close to the output voltage, which is particularly useful in battery-powered applications where the input voltage can vary significantly over time.

The LM1085IS-12/NOPB is also characterized by its low quiescent current, which reduces power consumption when the load is light or in standby mode, making it an energy-efficient choice for portable and battery-operated devices. The device's "NOPB" designation indicates that it is part of Texas Instruments' eco-friendly product line, which is free of lead and other environmentally harmful substances, complying with the RoHS directive.

Overall, the LM1085IS-12/NOPB is a reliable and high-performance voltage regulator that offers a combination of features suitable for a diverse array of applications, including consumer electronics, computer peripherals, and industrial equipment.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9752 $51.3552
62+ $1.6206 $100.4772
96+ $1.5700 $150.7200
132+ $1.5194 $200.5608
171+ $1.4687 $251.1477
228+ $1.3168 $300.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess