EN
  • EN
  • DE

LM1085IS-3.3

Part No LM1085IS-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A DDPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 018631-LM1085IS-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1085IS-3.3 CAD Model

Description

The LM1085IS-3.3 from Texas Instruments is a highly efficient and reliable low dropout (LDO) voltage regulator that offers an impressive output current of 3A.

  • Output Voltage: 3.3V
  • Output Current: 3A
  • Features: Built-in current limiting and thermal shutdown
  • Dropout Voltage: 1.5V (typical @ maximum output)
  • Accuracy: ±2% @ room temperature and ±3% over the full operating temperature range
  • Package: TO-263
  • Adjustable Output Voltage: Yes, with external resistors (1.21V to 15V)

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.0942
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1686
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $4.7165
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1847 $53.3115
105+ $0.9721 $102.0705
160+ $0.9417 $150.6720
220+ $0.9113 $200.4860
285+ $0.8810 $251.0850
380+ $0.7898 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,267 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess