Product Overview: LM1086ILD-ADJ/NOPB
The LM1086ILD-ADJ/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, designed for a wide range of applications. This regulator features an adjustable output voltage, which can be set between 1.25V and 13.8V using external resistors. With a maximum output current of 1.5A, this device is capable of powering medium to high-power applications, while maintaining stability and efficiency.
The LM1086ILD-ADJ/NOPB is characterized by its low dropout voltage, typically just 1.5V at full load, which makes it ideal for battery-powered devices where extending battery life is crucial. Its excellent line and load regulation ensures a stable output voltage even with varying input voltages and loads, contributing to the reliability of the entire system.
This voltage regulator comes in a robust, surface-mount LLPAK-8 package, ensuring a compact footprint on the PCB. Its thermal performance is also noteworthy, with an operating temperature range from -40°C to 125°C, allowing it to withstand harsh environments and maintain performance.
Key Features:
- Adjustable Output Voltage: 1.25V to 13.8V
- Maximum Output Current: 1.5A
- Low Dropout Voltage: Typically 1.5V at full load
- Excellent Line and Load Regulation
- Thermal Overload Protection
- Short-Circuit Protection
- Surface-Mount LLPAK-8 Package
- Operating Temperature Range: -40°C to 125°C
The LM1086ILD-ADJ/NOPB also incorporates safety features such as thermal overload protection and short-circuit protection, which safeguard the device and the application from potential damage due to abnormal operating conditions. These features, combined with its high performance, make it a versatile choice for designers looking for a reliable power management solution.
Whether you are designing consumer electronics, portable devices, or industrial equipment, the LM1086ILD-ADJ/NOPB offers a blend of performance, versatility, and protection that can help enhance the efficiency and longevity of your product.