EN
  • EN
  • DE

LM1117DT-5.0/NOPB

Part No LM1117DT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 206282-LM1117DT-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117DT-5.0/NOPB CAD Model

Description

The LM1117DT-5.0/NOPB from Texas Instruments is a high-quality, high-performance voltage regulator designed for a wide range of applications.

  • Output Voltage: 5.0V
  • Maximum Output Current: 800mA
  • Dropout Voltage: 1.2V @ maximum output
  • Features: thermal shutdown and current limit protection
  • Feature: output capacitor which improves transient response
  • Package: TO-252 package
  • Mounting: surface mount applications
  • Compliance: RoHS compliant

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2473 $51.6879
55+ $1.8439 $101.4145
84+ $1.7863 $150.0492
116+ $1.7287 $200.5292
150+ $1.6711 $250.6650
201+ $1.4982 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,620 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess