EN
  • EN
  • DE
  • IT

LM1117LD-3.3/NOPB

Part No LM1117LD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LM1117-3.3
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA ~ 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 1196726-LM1117LD-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM1117LD-3.3/NOPB CAD Model

Description

LM1117LD-3.3/NOPB Voltage Regulator

The LM1117LD-3.3/NOPB is a linear voltage regulator integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. This device offers a fixed output voltage of 3.3 volts, which is a common requirement for a wide array of electronic devices, including microcontrollers, sensors, and other digital systems. With a low dropout voltage of typically 1.2V at a 800mA load, this voltage regulator can maintain a stable output even when the supply voltage is close to the output voltage, making it an excellent choice for battery-powered applications.

The LM1117 series is designed to provide up to 800mA of output current, which is sufficient for a variety of small to medium power needs. The device is housed in a surface-mount package, specifically in the SOT-223 form factor, which allows for efficient space utilization on printed circuit boards. The NOPB designation indicates that this product is provided in a "lead-free" package, adhering to current environmental standards that restrict the use of hazardous substances in electronic components.

Key features of the LM1117LD-3.3/NOPB include its overcurrent protection, which safeguards the device and the load from damage due to excessive current. Additionally, the built-in thermal shutdown feature ensures that the regulator will turn off to prevent overheating if the operating temperature exceeds safe limits. Its low dropout performance and tight load and line regulation ensure a reliable and consistent voltage supply.

The LM1117LD-3.3/NOPB is suitable for a diverse range of applications, including local on-card regulation, power supplies for peripheral devices, and post-regulation for switching supplies. The robust design of this voltage regulator, combined with its reliability and ease of use, make it a popular choice for engineers and designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7053 $51.1590
75+ $1.3992 $104.9400
115+ $1.3555 $155.8825
155+ $1.3117 $203.3135
200+ $1.2680 $253.6000
265+ $1.1369 $301.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess