EN
  • EN
  • DE

LM1117T-ADJ

Part No LM1117T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low-Dropout Linear Regulator | IC REG LIN POS ADJ 800MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.8V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM1117
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1196746-LM1117T-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117T-ADJ CAD Model

Description

The LM1117T-ADJ from Texas Instruments is a versatile and reliable adjustable voltage regulator designed to cater to a wide array of applications. This linear regulator offers a simple solution for providing adjustable output voltages ranging from 1.25V to 13.8V, with an input voltage up to 15V. The LM1117T-ADJ boasts a low dropout voltage of typically 1.2V at a full load, making it an excellent choice for low-voltage operations where maintaining efficiency is critical.

LM1117T-ADJ Voltage Regulator

With the ability to deliver up to 800mA of output current, this regulator is suitable for a variety of electronic devices, such as battery-powered equipment, consumer electronics, and embedded systems. The LM1117T-ADJ is designed with thermal overload protection and safe area protection, ensuring the device remains safe under extreme operating conditions. Additionally, it features a current limiting design to protect the regulator and the connected devices in the event of a fault or overload condition.

The LM1117T-ADJ comes in a TO-220 package, which is known for its robustness and ease of handling in various circuit designs. Its three-terminal configuration makes it easy to incorporate into existing and new designs alike. The adjustable version of the LM1117 is particularly useful for applications requiring a specifically tuned voltage that is not available in standard fixed-voltage regulator options.

For design flexibility, the output voltage can be set with just two external resistors. This allows engineers to customize the output to meet their specific requirements without the need for multiple different voltage regulators. In addition, the LM1117T-ADJ has a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered applications where power conservation is a priority.

Overall, the LM1117T-ADJ from Texas Instruments is a reliable and efficient solution for a wide range of power management applications. Its combination of low dropout performance, adjustable output, and protection features make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2494 $51.1270
490+ $0.2046 $100.2540
760+ $0.1982 $150.6320
1,045+ $0.1918 $200.4310
1,350+ $0.1854 $250.2900
1,805+ $0.1663 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,800 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess