EN
  • EN
  • DE

LM117GWRQMLV

Part No LM117GWRQMLV
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Space Grade 1.5A Adjustable Output Linear Regulator / LDO 16-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 1.5 V
Height 2.34 mm
Lead Free Contains Lead
Length 9.906 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 16
Quiescent Current 5 mA
RoHS Non-Compliant
Thickness 1.778 mm
Width 6.35 mm
Win Source Part Number 1011025-LM117GWRQMLV
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM117GWRQMLV CAD Model

Description

Product Overview: LM117GWRQMLV Voltage Regulator

The LM117GWRQMLV is a high-performance adjustable voltage regulator from Texas Instruments, designed to offer a flexible solution for custom voltage regulation in a wide range of electronic applications. This regulator is part of the industry-leading LM117 series, known for its reliability and versatility. The LM117GWRQMLV is capable of supplying in excess of 1.5A over an output voltage range of 1.25V to 37V, making it an excellent choice for diverse power supply designs.

Key Features

  • Output Voltage Range: The LM117GWRQMLV offers an adjustable output voltage ranging from 1.25V to 37V, which can be set with just two external resistors. This wide range allows for use in numerous applications, from low-voltage logic circuits to higher voltage power supplies.
  • Current Capacity: With the capability to deliver more than 1.5A of output current, this regulator can power a variety of components and circuits without the need for additional current-boosting components.
  • Thermal Regulation: The device includes built-in thermal overload protection that shuts down the output when the maximum operating temperature is exceeded, thereby safeguarding the regulator and the application from thermal damage.
  • Line and Load Regulation: The LM117GWRQMLV maintains a consistent output voltage despite variations in input voltage and output load, ensuring stable performance under different conditions.

Applications

The versatile nature of the LM117GWRQMLV makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Graphics cards
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is synonymous with quality, and the LM117GWRQMLV is no exception. It is designed to meet the stringent requirements of space-level electronic systems, offering excellent reliability for mission-critical applications. The device is also characterized for enhanced process change control, providing consistent performance across different manufacturing lots.

Whether you're developing power supplies for consumer electronics or designing circuits for aerospace applications, the LM117GWRQMLV from Texas Instruments is engineered to deliver precision, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess