EN
  • EN
  • DE

LM117HVK/883

Part No LM117HVK/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Adjustable Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 60V
Output Voltage 1.2V
Output Voltage MAX 57V
Output Current 500mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-2
Win Source Part Number 1196761-LM117HVK/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM117HV
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM117HVK/883 CAD Model

Description

The LM117HVK/883 from Texas Instruments is a highly reliable, precision voltage regulator designed for a wide range of applications. This device is part of the military-grade product line, ensuring top-notch performance and durability under stringent conditions. It is characterized by its ability to maintain a stable output voltage despite variations in input voltage and load conditions, making it an ideal choice for sensitive electronic equipment and mission-critical applications.

Key Features

  • Output Voltage Range: The LM117HVK/883 offers an adjustable output voltage range from 1.25V to 57V, providing versatility for various circuit designs.
  • Current Output: Capable of delivering up to 1.5A of output current, this regulator can handle a substantial load, making it suitable for a variety of power supply applications.
  • Thermal Regulation: Designed with thermal overload protection, the LM117HVK/883 ensures reliable operation by shutting down before the temperature reaches a critical level, thus preventing damage to the device.
  • Line and Load Regulation: Exhibits exceptional line and load regulation characteristics, which contribute to a stable output voltage even with fluctuations in input voltage or varying load demands.
  • Military Specifications: As part of the 883 series, this device meets the rigorous MIL-STD-883 standards, which test for environmental and mechanical robustness, ensuring performance in harsh conditions.

Applications

The LM117HVK/883 is suitable for a broad range of applications, including:

  • High-efficiency linear power supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Aerospace and defense systems
  • Instrumentation and test equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the LM117HVK/883 is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the specified performance criteria. The device's robust construction and military-grade specifications make it a reliable choice for applications where failure is not an option.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team for assistance.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess