EN
  • EN
  • DE

LM119J/883

Part No LM119J/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description HIGH SPEED DUAL COMPARATOR 14-CD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (±) 36V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5µA @ ±15V
Current - Quiescent (Max) 4.5mA, 11.5mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181140-LM119J/883
Ultra Librarian 3D Model Ultra Librarian LM119J/883 CAD Model

Description

The LM119J/883 from Texas Instruments is a high-speed precision dual comparator that is specifically designed to operate from a single power supply over a broad range of voltages.

  • Input Bias Current: Very low
  • Input Offset Voltage: Low
  • Offset Current: Low
  • Speed of Response: High
  • Single Power Supply Range: 2V to 36V
  • Differential Input: Features a differential input
  • Gain: High
  • Bandwidth: Wide bandwidth
  • Slew Rate: High

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3889 $60.7778
4+ $28.4656 $113.8624
6+ $27.5039 $165.0234
8+ $25.5806 $204.6448
11+ $24.6189 $270.8079
13+ $23.6572 $307.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess