EN
  • EN
  • DE

LM120H-12

Part No LM120H-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM120/LM320-N Series 3-Terminal Negative Regulators | IC REG LINEAR -12V 200MA TO39-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -32V
Min/Fixed Output Voltage -12V
Output Current 200mA
Current - Quiescent (Iq) 1mA
PSRR 64dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LM120
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196773-LM120H-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM120H-12 CAD Model

Description

The LM120H-12 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in analog and digital semiconductor ICs. This high-quality component is engineered to deliver a fixed output voltage of 12V with outstanding line and load regulation capabilities.

Key Features

  • Fixed Output Voltage: The LM120H-12 provides a stable 12V output, making it suitable for a wide range of applications that require a consistent voltage level.
  • High Current Output: With the ability to deliver up to 1.5A of output current, this voltage regulator can power a variety of electronic devices and circuits.
  • Thermal Overload Protection: To ensure reliable operation and longevity, the LM120H-12 comes with built-in thermal overload protection that safeguards the device under extreme conditions.
  • Short Circuit Protection: The regulator is designed with short circuit protection, preventing damage to both the regulator and the connected components in case of a fault.
  • Safe Area Protection: Texas Instruments' safe area protection feature ensures that the LM120H-12 operates within its safe operating area, enhancing device reliability.

Applications

The LM120H-12 is versatile and can be used in a variety of electronic applications, including:

  • Power supplies for analog and digital circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM120H-12 voltage regulator is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. With its reliable performance and durable construction, the LM120H-12 is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess