EN
  • EN
  • DE

LM1246DKC/NA

Part No LM1246DKC/NA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81186-LM1246DKC/NA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1246DKC/NA CAD Model

Description

The LM1246DKC/NA is a high-performance, advanced integrated circuit product developed by Texas Instruments, a global semiconductor design and manufacturing company.

  • Type: Preamplifier/driver
  • Application: High-resolution color monitor applications
  • Channels: Three-channel device
  • Feature: Each channel has its own gain and cutoff control
  • Frequency: Operates at a high frequency
  • Slew Rate: High slew rate
  • Feature: Dynamic focus driver
  • Feature: Low power consumption
  • Design: Robust and durable

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess