The LM1247DSB/NA from Texas Instruments is a high-performance integrated circuit (IC) designed for use in a variety of electronic equipment, including audio devices, telecommunication systems, and industrial control systems.
- Type: Advanced preamplifier, mixer, and oscillator (AMO)
- Frequency Range: 10 MHz to 450 MHz
- Mixer Performance: Excellent intermodulation distortion (IMD) performance and a low-noise figure
- Oscillator: Highly stable and capable of operating over a wide frequency range
- Preamplifier: High gain preamplifier with a low noise figure
- Feature: Built-in automatic gain control (AGC) circuit
- Supply Voltage: 4.5 V to 5.5 V
- Power Consumption: Minimal power consumption
- Package: Small-outline package (SOIC)