EN
  • EN
  • DE

LM124ADR

Part No LM124ADR
Manufacturer Texas Instruments
Description QUADRUPLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196790-LM124ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM124ADR CAD Model

Description

The LM124ADR from Texas Instruments is a quintessential component in the realm of precision amplifiers. Designed to cater to a broad spectrum of electronic applications, this device is part of the LM124 series, which is renowned for its reliability and versatility.

Key Features

  • Quad Operational Amplifiers: The LM124ADR boasts four independent op-amps, providing ample flexibility for multi-channel operations in a single package.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, making it ideal for battery-powered and portable applications.
  • Wide Supply Range: The operational amplifiers can function across a wide range of power supply voltages, from 3V to 32V for single supply or ±1.5V to ±16V for dual supplies.
  • Common Mode Input Voltage Range: It includes ground, which is essential for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing enhanced flexibility in various circuit designs.
  • Low Input Bias Currents: This ensures high accuracy in measurement and sensor applications.
  • Internally Compensated: The op-amps are internally compensated to ensure stability without external components.
  • SOIC Package: The device comes in a Small Outline Integrated Circuit (SOIC) package, which is conducive for space-constrained applications.

Applications

The LM124ADR is suitable for a wide array of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Processing
  • Data Acquisition Systems
  • Instrumentation and Control Systems

Quality and Reliability

As with all Texas Instruments products, the LM124ADR is manufactured with the highest standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring longevity and consistent performance.

Whether you're designing a complex analog circuit or simply need a reliable op-amp for signal conditioning, the LM124ADR is an excellent choice that combines functionality, efficiency, and precision in a compact form factor.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess