EN
  • EN
  • DE

LM124AW/883

Part No LM124AW/883
Manufacturer Texas Instruments
Description LM124AQML LM124QML Low Power Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196798-LM124AW/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124AW/883 CAD Model

Description

The LM124AW/883 from Texas Instruments is a high-performance, precision operational amplifier designed to meet the stringent requirements of military and aerospace applications. This quad operational amplifier is characterized by its low-power consumption and stable operation over a wide range of temperatures, making it an ideal choice for mission-critical systems.

Key Features

  • High Precision: The LM124AW/883 offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing.
  • Wide Operating Temperature Range: This device is designed to operate reliably over a broad temperature range, typically from -55°C to +125°C, suitable for extreme environments.
  • Low Power Consumption: It is optimized for low-power applications, which is essential for battery-powered devices and energy-efficient systems.
  • Quad Operational Amplifiers: The integration of four independent op-amps in a single package allows for compact and efficient circuit designs.
  • Military Specifications: The product is built and tested to meet MIL-STD-883 standards, ensuring high reliability and performance under demanding conditions.

Applications

The LM124AW/883 is versatile and can be used in a variety of applications, including:

  • Navigation and control systems
  • Instrumentation and test equipment
  • Analog signal conditioning
  • Data acquisition systems
  • Flight computers and avionics

Technical Specifications

Parameter Value
Number of Channels 4
Supply Voltage Range ±3V to ±15V
Input Offset Voltage Typically 2 mV
Input Bias Current Typically 20 nA
Operating Temperature Range -55°C to +125°C

With its robust design and high precision, the LM124AW/883 operational amplifier from Texas Instruments stands out as a reliable component for high-stakes applications where performance and durability are paramount.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5598 $69.5598
2+ $57.0747 $114.1494
3+ $55.2911 $165.8733
4+ $53.5075 $214.0300
5+ $51.7239 $258.6195
7+ $46.3732 $324.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess