EN
  • EN
  • DE

LM124AWG/883

Part No LM124AWG/883
Manufacturer Texas Instruments
Description LM124AQML LM124QML Low Power Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196799-LM124AWG/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM124AWG/883 CAD Model

Description

Product Overview: LM124AWG/883 from Texas Instruments

The LM124AWG/883 is a high-quality, precision quad operational amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's military-grade series, which means it adheres to stringent standards for performance and reliability, making it suitable for mission-critical applications in defense and aerospace sectors.

The LM124AWG/883 features four independent, high-gain, internally frequency compensated operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. However, it can also be used with split power supplies, providing designers with a versatile choice for various circuit configurations.

One of the key attributes of the LM124AWG/883 is its ability to operate with high stability for closed-loop gains as low as 1. This makes it an excellent choice for a variety of applications including transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits which can benefit from the higher performance levels provided by this device.

With its military-grade designation, the LM124AWG/883 is guaranteed to perform over the -55°C to +125°C temperature range. The device is encapsulated in a hermetically sealed package, ensuring that it can withstand harsh environmental conditions, including moisture and extreme temperatures, without degradation of its operational characteristics.

Technical features of the LM124AWG/883 include a wide supply voltage range, low supply current drain independent of the supply voltage, low input biasing current, and low input offset voltage and offset current. This operational amplifier also offers high input impedance and a differential input voltage range equal to the power supply voltage.

For designers and engineers looking for a reliable and robust operational amplifier for demanding applications, the LM124AWG/883 from Texas Instruments is an excellent choice. Its combination of high-performance, versatility, and military-grade reliability ensures that it can meet the needs of the most challenging systems and environments.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0234 $57.0234
2+ $53.4143 $106.8286
3+ $51.6097 $154.8291
5+ $48.0007 $240.0035
6+ $46.1961 $277.1766
7+ $44.3916 $310.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess