EN
  • EN
  • DE

TMS320DM270ZHK

Part No TMS320DM270ZHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description INTEGRATED CIRCUIT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Base Product Number TMS320
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 373825-TMS320DM270ZHK
Ultra Librarian 3D Model Ultra Librarian TMS320DM270ZHK CAD Model

Description

The TMS320DM270ZHK is a highly integrated, programmable digital media processor from Texas Instruments (TI), a global semiconductor company that designs and manufactures embedded processors and analog integrated circuits. This sophisticated system-on-chip (SoC) is part of TI's TMS320 series and is specifically tailored for digital multimedia applications.

Key Features

  • Advanced DSP Core: At the heart of the TMS320DM270ZHK is a powerful TMS320C54x DSP core, which provides high-performance digital signal processing capabilities. This enables efficient handling of audio and video signal processing tasks, making the chip ideal for multimedia applications.
  • Integrated Video and Audio Interfaces: The processor includes a range of interfaces for video and audio connectivity. It supports various video input and output formats and has dedicated hardware for MPEG-4 and JPEG encoding and decoding, reducing the processing load on the DSP core.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM270ZHK is suitable for battery-powered devices where power management is critical. It also features several power-saving modes to extend battery life in portable applications.
  • On-Chip Memory: The device comes with integrated on-chip memory, including ROM and RAM, to facilitate rapid access to frequently used data and instructions, thereby enhancing overall system performance.
  • Expandable Memory Interface: For applications requiring additional memory, the TMS320DM270ZHK provides an expandable memory interface that supports a wide range of external memory types.
  • Peripheral Support: The processor is equipped with a host of peripheral interfaces, including USB, I2C, and UART, allowing for easy connection to other devices and peripherals.

Applications

The TMS320DM270ZHK is ideal for a variety of digital multimedia applications. It is commonly used in products such as portable media players, digital cameras, digital video recorders, and other consumer electronics that require robust multimedia processing capabilities. Its programmability and flexibility make it a preferred choice for developers looking to create sophisticated multimedia products with extended functionalities.

Conclusion

Overall, the TMS320DM270ZHK from Texas Instruments represents a comprehensive solution for digital multimedia processing. With its powerful DSP core, integrated video and audio interfaces, and low power consumption, it is an excellent choice for developers aiming to produce cutting-edge digital media products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,632 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess