Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 3
-3db Bandwidth 110MHz
Operating Supply Current 80mA
Channel Output Current 28mA
Supply Voltage - Operating 7.5 V to 8.5 V
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 071017-LM1279AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1279AN CAD Model

Description

The LM1279AN from Texas Instruments is a high-performance video amplifier designed to meet the demanding requirements of high-definition color television standards.

  • Type: 110 MHz RGB Video Amplifier System with OSD
  • Package: 9-lead single in-line package (SIP)
  • Application: High-resolution color monitor applications
  • Bandwidth: 110 MHz when driving 150 ohm loads
  • OSD: Supports On-Screen Display (OSD) from a low impedance source
  • Differential Gain: 0.04%
  • Differential Phase: 0.06°
  • Kine Driver: 6 dB kine driver capable of driving two standard video loads
  • Blanking Circuit: Includes a blanking circuit
  • Operating Voltage: Typical supply voltage of 12V
  • Protection: Thermal shutdown protection

You May Also Be Interested in

Maxim Integrated
Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin TSSOP / IC OP AMP R-R 14-TSSOP
Lowest to $1.4599
ECAD model for MAX4395EUD+
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp
Lowest to $13.8700
ECAD model for LMH6738MQX/NOPB
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1145IBZ
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1105IBZ
Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
Texas Instruments
IC AMP TFT-LCD 28HTSSOP / Programmable Gamma-Voltage Generator
Lowest to $3.5536
ECAD model for BUF16821AIPWPRQ1
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4731
ECAD model for FHP3350IM14X
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.9779
ECAD model for HA4600CBZ

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9707 $58.2420
145+ $0.7965 $115.4925
220+ $0.7716 $169.7520
300+ $0.7467 $224.0100
390+ $0.7218 $281.5020
520+ $0.6471 $336.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 730 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention