EN
  • EN
  • DE

LM137H/NOPB

Part No LM137H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 66dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 150°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 142753-LM137H/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian LM137H/NOPB CAD Model

Description

The Texas Instruments LM137H/NOPB is a high-performance, versatile voltage regulator that offers a wide range of functionalities to meet various application requirements.

  • The LM137H/NOPB: is a three-terminal adjustable regulator that can supply more than 1.5A over an output voltage range of 1.2V to 37V.
  • Key features: thermal overload protection, which prevents the device from overheating and potentially causing damage.
  • Safety: It also features output short-circuit protection, which safeguards the device and the system it is powering from potential harm caused by short circuits.
  • Structure: designed with a rugged structure, providing durability and reliability.
  • Package: It is housed in a TO-39 package which is known for its high thermal conductivity and mechanical strength.
  • Power Consumption: boasts a low power consumption, making it an energy-efficient solution for power management.
  • Compliance: the LM137H/NOPB is RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9919 $95.9838
3+ $39.3780 $118.1340
4+ $38.1474 $152.5896
6+ $36.9168 $221.5008
8+ $35.6863 $285.4904
10+ $31.9946 $319.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess