EN
  • EN
  • DE

LM137H

Part No LM137H
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE VOLTAGE REGULATORS THREE-TERMINAL ADJUSTABLE | IC REG LIN NEG ADJ 1.5A TO39-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Negative
Output Type Adjustable
Voltage - Input (Maximum) -40V
Min/Fixed Output Voltage -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LM137
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196833-LM137H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM137H CAD Model

Description

Introducing the LM137H from Texas Instruments

The LM137H is a versatile and reliable negative adjustable voltage regulator designed by the renowned manufacturer Texas Instruments. This precision device is capable of supplying in excess of 1.5 A over an output voltage range of -1.2 V to -37 V. It makes use of a simple, yet efficient design that ensures a high-quality performance for a wide array of applications.

Featuring robust thermal overload protection and safe area protection, the LM137H ensures stability and reliability under various operating conditions. Its current limit is also connected to the output, protecting the device in the event of an overload. The regulator is highly efficient in power management tasks and can be utilized in a diverse range of electronic equipment, including linear power supplies, instrumentation, and power conditioning systems.

Key Features of the LM137H

  • Output Voltage Range: The LM137H offers a broad range of adjustable output voltages from -1.2 V to -37 V, providing flexibility for various design requirements.
  • Current Output: Capable of delivering 1.5 A, this regulator can support a wide range of power needs for different circuits and components.
  • Thermal Regulation: Built-in thermal overload protection ensures that the device operates within safe temperature ranges, enhancing its longevity and reliability.
  • Safe Area Protection: This feature helps to prevent the device from being damaged by excessive input-to-output voltage differentials, which can occur during faults or extreme conditions.
  • Adjustable Output: The output voltage can be set to the desired level using external resistors, providing designers with the flexibility to tailor the power supply to their specific needs.

Constructed with a hermetically sealed metal can package, the LM137H is designed for high reliability and resistance to harsh environments, making it suitable for military and aerospace applications as well as commercial use. Whether you're designing power supplies for sensitive audio equipment or rugged industrial machinery, the LM137H from Texas Instruments is a trusted choice for a negative voltage regulator that offers precision, power, and protection.

For detailed specifications, application notes, and more information, visit the Texas Instruments official website or consult the LM137H datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2756 $54.8268
7+ $14.9954 $104.9678
11+ $14.5268 $159.7948
15+ $14.0582 $210.8730
19+ $13.5896 $258.2024
25+ $12.1838 $304.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess