EN
  • EN
  • DE

LM1815MX

Part No LM1815MX
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description LM1815 Adaptive Variable Reluctance Sensor Amplifier | IC AMP ADAPTIV VAR SENSOR 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM1815
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1196920-LM1815MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1815MX CAD Model

Description

The LM1815MX is an adaptive variable reluctance sensor amplifier designed by Texas Instruments to provide a robust and versatile solution for engine control applications. This integrated circuit is specifically engineered to interface with variable reluctance sensors, which are commonly used to measure crankshaft and camshaft positions in automotive engines.

The LM1815MX is characterized by its ability to adapt to a wide range of input signals, making it an ideal choice for systems where sensor signals vary due to changes in temperature, battery voltage, or sensor target speed. Its adaptive nature ensures that the output signal remains consistent and reliable under various operating conditions.

Key Features:

  • Adaptive Threshold: The LM1815MX's threshold automatically adjusts to sensor input amplitude, ensuring accurate detection of each signal pulse.
  • Wide Operating Voltage: This device can function within a range of 4.5V to 24V, accommodating various automotive battery conditions.
  • High-Speed Operation: Capable of handling frequencies up to 10 kHz, the LM1815MX is suitable for high-speed engine applications.
  • Signal Conditioning: The amplifier includes a band-pass filter to clean the sensor signal from noise, providing a clear and usable output for engine control units (ECUs).
  • Durability: Engineered to withstand the harsh conditions of automotive environments, it operates within a temperature range of -40°C to 125°C.

Applications:

Primarily used in automotive engine management systems, the LM1815MX is versatile enough for other applications involving variable reluctance sensors, such as anti-lock braking systems (ABS), transmission speed sensors, and industrial motor control.

Package and Availability:

The LM1815MX comes in a surface-mount package, which is ideal for modern, space-constrained applications. Texas Instruments ensures availability and support for their products, providing detailed technical documentation and application notes to assist with integration and design.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0197 $52.2561
31+ $3.2983 $102.2473
47+ $3.1952 $150.1744
65+ $3.0921 $200.9865
84+ $2.9891 $251.0844
112+ $2.6798 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,568 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess