EN
  • EN
  • DE

LM1875T/LF02

Part No LM1875T/LF02
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W MONO TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 1052736-LM1875T/LF02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1875T/LF02 CAD Model

Description

Texas Instruments LM1875T/LF02 Audio Power Amplifier

The LM1875T/LF02 from Texas Instruments is a monolithic power amplifier offering very low distortion and high quality performance for consumer audio applications. With an impressive signal-to-noise ratio, the LM1875T/LF02 provides cleaner sound across a wide audio spectrum. It is a versatile component that is suitable for a broad range of audio applications, including high-fidelity amplifiers, television sound systems, and more.

Key Features:

  • High Performance: Delivers up to 20 watts of continuous average power to an 8Ω load with less than 0.1% THD+N from 20Hz to 20kHz.
  • Low Distortion: Ensures high-quality audio reproduction with its low total harmonic distortion (THD) plus noise specification.
  • Wide Power Bandwidth: Large power bandwidth of 70kHz provides exceptional audio clarity and response.
  • Protection Features: Includes an internal protection circuitry that guards against over-temperature conditions and short circuits, as well as a safe operating area for output transistors.
  • Stable with Reactive Loads: Exhibits excellent stability with capacitive and inductive loads, making it a reliable choice for a variety of speaker types.

Applications:

  • High-fidelity audio amplifiers
  • Bridge amplifiers
  • Surround sound systems
  • Active speakers
  • Compact stereo
  • Instrumentation amplifiers

The LM1875T/LF02 comes in a TO-220-5 package, which is designed for easy mounting and integration into a wide range of audio equipment. Its simple external circuitry allows for an easy design process, making it a favorite among hobbyists and professionals alike. Whether you're building a custom amplifier or repairing existing audio equipment, the LM1875T/LF02 provides the performance and reliability expected from a leader in analog technology, Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8152 $50.6736
44+ $2.3100 $101.6400
68+ $2.2378 $152.1704
93+ $2.1656 $201.4008
120+ $2.0934 $251.2080
160+ $1.8768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess