EN
  • EN
  • DE

LM20143MH/NOPB

Part No LM20143MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series PowerWise®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name LM20143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM20143MH-ND, -LM20143MH/NOPB-ND, LM20143MHNOPB, -LM20143MH-NDR, LM20143MH, *LM20143MH/NOPB
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923072-LM20143MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20143MH/NOPB CAD Model

Description

Product Overview: LM20143MH/NOPB

The LM20143MH/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments (TI). Designed for a wide range of applications, this regulator offers an efficient and reliable solution for converting higher input voltages down to lower output voltages with a high degree of precision and flexibility.

The LM20143MH/NOPB operates over an input voltage range of 2.95 V to 5.5 V and can deliver up to 3 A of continuous output current with an excellent load and line regulation. The output voltage is adjustable from 0.8 V to 90% of Vin, making it suitable for powering a variety of low-voltage ICs, including DSPs, microcontrollers, and FPGAs.

Featuring an integrated MOSFET, the LM20143MH/NOPB achieves high efficiency that can be optimized for a wide range of load currents via its programmable switching frequency, which can be set from 300 kHz to 1 MHz. This allows designers to balance efficiency with component size and response time. Additionally, the regulator offers a synchronization input that enables multiple ICs to coherently operate from a single clock signal, reducing noise and potential interference in sensitive applications.

With built-in features such as soft start, thermal shutdown, overvoltage protection, and under-voltage lockout, the LM20143MH/NOPB ensures safe operation under various conditions. Its power-good output offers a simple way to manage power sequencing and system health monitoring.

The LM20143MH/NOPB comes in a thermally enhanced 14-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ on the underside of the package. This design significantly improves the thermal performance and allows for operation at full rated current with appropriate PCB design and thermal management.

Whether you're designing a power supply for telecommunications, industrial, medical, or consumer electronics, the LM20143MH/NOPB provides a versatile and efficient solution that simplifies the design process and accelerates time to market.

For detailed technical specifications, application circuits, and layout guidelines, please refer to the official Texas Instruments datasheet for the LM20143MH/NOPB.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6818 $51.1362
22+ $4.6620 $102.5640
34+ $4.5164 $153.5576
46+ $4.3707 $201.0522
60+ $4.2250 $253.5000
80+ $3.7879 $303.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,706 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess