EN
  • EN
  • DE

LM20145QMHX/NOPB

Part No LM20145QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5A PowerWise Adjustable Frequency Synchronous Buck Regulator | IC REG BUCK ADJ 5A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.95V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 4.68V
Output Current 5A
Switching Frequency 260kHz ~ 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number LM20145
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197006-LM20145QMHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20145QMHX/NOPB CAD Model

Description

The LM20145QMHX/NOPB is a high-performance, power-efficient synchronous buck regulator designed by Texas Instruments. This advanced power solution is ideal for a wide range of applications, including telecommunications, networking equipment, industrial systems, and other electronics requiring efficient voltage regulation.

Key Features

  • Output Voltage Range: The device supports an adjustable output voltage range from 0.6V to 5.5V, providing versatility for various applications and compatibility with modern low-voltage logic.
  • High Efficiency: With an efficiency of up to 95%, the LM20145QMHX/NOPB ensures minimal power loss and heat generation, extending the life of the end product.
  • Load Current: It can deliver up to 5A of continuous load current, making it suitable for high-power applications.
  • Switching Frequency: The regulator operates at a programmable switching frequency ranging from 300kHz to 1MHz, allowing optimization between efficiency and component size.
  • Thermal Performance: Enhanced thermal performance is achieved through an exposed pad QFN package, ensuring reliable operation even under high power loads.
  • Protection Features: The device includes a suite of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing system reliability and safety.

Applications

The LM20145QMHX/NOPB is suitable for a broad array of applications, including but not limited to:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial and Test Equipment
  • Storage Systems
  • FPGA, DSP, and ASIC Power Supplies

Quality and Reliability

The NOPB designation in the part number indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device is also designed to meet the rigorous demands of the automotive industry, ensuring high reliability and performance under harsh conditions.

Conclusion

With its robust feature set, the LM20145QMHX/NOPB from Texas Instruments stands out as a powerful and reliable solution for advanced power regulation. Its high efficiency, thermal management, and protection features make it an excellent choice for engineers looking to optimize their power supply designs for both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess