EN
  • EN
  • DE

LM20146MHEVAL

Part No LM20146MHEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 6A
Voltage - Input 2.95 V ~ 5.5 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM20146
Win Source Part Number 778663-LM20146MHEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM20146
Introduction Date February 12, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM20146MHEVAL CAD Model

Description

Product Overview: LM20146MHEVAL

The LM20146MHEVAL from Texas Instruments is an evaluation module designed to demonstrate the capabilities of the LM20146 power management integrated circuit (PMIC). This high-performance, synchronous buck regulator provides a fully integrated solution for complex power supply requirements in a variety of applications.

Key Features

  • Wide Input Voltage Range: The module can handle an input voltage range from 2.95V to 5.5V, making it versatile for use in a broad array of power systems.
  • Adjustable Output Voltage: With the capability to adjust the output voltage from 0.8V to 3.3V, the LM20146MHEVAL can cater to the needs of different components requiring various voltage levels.
  • High Efficiency: The PMIC is designed for high efficiency, which is critical for reducing heat and improving the performance of the end application.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design and reduces the external component count, which can save space and cost on the PCB.
  • Programmable Switching Frequency: The switching frequency of the LM20146MHEVAL is programmable from 300kHz to 1MHz, allowing designers to balance efficiency and component size.
  • Protection Features: The module includes a variety of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The LM20146MHEVAL is suitable for a range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial applications
  • Point-of-load conversions

Easy to Use

The evaluation module is user-friendly and comes with all the necessary features for immediate use, such as pre-installed components, test points, and connectors. This makes it an ideal platform for designers and engineers to quickly assess the LM20146 regulator and implement it into their designs with confidence.

Overall, the LM20146MHEVAL from Texas Instruments is a robust tool for evaluating the LM20146 PMIC and is a valuable asset for power supply design, reducing development time and accelerating time-to-market for products requiring efficient and reliable power management solutions.

You May Also Be Interested in

Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess