EN
  • EN
  • DE
  • IT

TPS62065-67EVM-347

Part No TPS62065-67EVM-347
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 0.8 V ~ 6 V
Output Current 2A
Voltage - Input 3 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS62065, TPS62067
Win Source Part Number 792543-TPS62065-67EVM-347
Popularity Medium
Supply and Demand Status Balance
Family Name TPS62065
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62065-67EVM-347 CAD Model

Description

The TPS62065-67EVM-347 from Texas Instruments is a comprehensive evaluation module designed to provide designers with a robust platform for testing and optimizing the TPS62065-67 series of synchronous step-down converters. These converters are highly efficient and are engineered to deliver a constant current output for a variety of applications, including portable electronics, wireless communication devices, and power supply solutions.

Key Features

  • Adjustable output voltage range from 0.9V to 6V, accommodating a wide array of low-power devices and applications.
  • High efficiency up to 95%, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • 2.5MHz fixed switching frequency, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Integrated synchronous rectification, providing improved efficiency at light loads due to the reduction of diode conduction losses.
  • Power Save Mode operation at light loads, which further enhances the efficiency and prolongs battery life in portable applications.

Performance and Flexibility

The TPS62065-67EVM-347 is designed to highlight the versatility and high-performance characteristics of the TPS62065-67 series. The module offers a jumper-selectable output voltage setting, enabling rapid prototyping and testing across different voltages. Additionally, it includes test points for easy access to all critical signals and pins, facilitating comprehensive evaluation and troubleshooting.

Easy to Use

This evaluation module is user-friendly and requires minimal setup to get started. It is fully assembled and tested, allowing immediate evaluation right out of the box. Comprehensive documentation, including schematics, layout files, and a user guide, is available to support the development process and assist in integrating the module into the final product design.

Applications

  • Portable and battery-powered electronics
  • Wireless modems and routers
  • Handheld medical devices
  • Power banks and portable chargers
  • Smart wearables and IoT devices

You May Also Be Interested in

Analog Devices Inc.
BOARD DEMO FOR LT3083EQ / LT3083 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP2325
Need more? Email Us
Maxim Integrated
KIT EVAL MAX15041ETE
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LT3509EDE / LT3509 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LT3682EDD / LT3682 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $86.3821
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LTC3609EWKG / LTC3609 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess