EN
  • EN
  • DE

DC1222A

Part No DC1222A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LT3682EDD / LT3682 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 1A
Voltage - Input 6.9V ~ 36V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3682
Base Product Number DC1222
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1222A
Standard Package 1
Win Source Part Number 1317450-DC1222A
Ultra Librarian 3D Model Ultra Librarian DC1222A CAD Model

Description

The DC1222A is a high-performance, precision data conversion system from Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product is designed to cater to a wide array of applications that require accurate and reliable digital-to-analog conversion. It stands out in the market for its exceptional quality, durability, and the advanced technology that underpins its design.

Key Features

  • High Precision: The DC1222A boasts a high level of accuracy, ensuring that the digital data is converted to analog form with minimal error, making it ideal for critical applications where precision is paramount.
  • Robust Performance: Engineered to perform consistently under varying conditions, this product is suitable for industrial environments where stability and reliability are crucial.
  • Advanced Technology: Incorporating the latest advancements in integrated circuit design, the DC1222A benefits from Analog Devices' expertise in creating cutting-edge technology solutions.
  • Easy Integration: Designed with the user in mind, this product can be easily integrated into existing systems, thanks to its user-friendly interface and compatibility with standard protocols.

Applications

The versatility of the DC1222A allows it to be used in a variety of applications, including but not limited to:

  • Medical instrumentation
  • Telecommunications
  • Precision instrumentation
  • Automated test equipment
  • Industrial control systems

Technical Specifications

The DC1222A is equipped with a range of technical features that ensure it meets the needs of the most demanding applications. These specifications include:

  • High-resolution DAC
  • Low noise performance
  • Wide operating temperature range
  • Long-term stability and reliability

For engineers and designers seeking a reliable and precise data conversion solution, the DC1222A from Analog Devices Inc. offers a perfect blend of performance and ease of use. Its robust design and flexible application range make it a valuable addition to any project where data accuracy cannot be compromised.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess