Product Overview: LM22670QMRE-5.0 from Texas Instruments
The LM22670QMRE-5.0 is a highly efficient, monolithic integrated circuit from Texas Instruments designed to provide a fixed output voltage of 5.0V with a maximum output current of up to 3A. This voltage regulator is part of TI's LM22670 series, which is known for its robustness and reliability in a variety of applications, ranging from consumer electronics to industrial systems.
Key Features
- Output Voltage: Fixed 5.0V with excellent regulation.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Efficiency: High-efficiency operation with an innovative switch-mode design, minimizing heat dissipation.
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
- Thermal Shutdown: Enhanced protection through built-in thermal shutdown feature.
- Current Limit Protection: Offers overcurrent protection to safeguard the device and the load.
- Voltage Precision: Maintains a high level of voltage precision under various load conditions.
Applications
The LM22670QMRE-5.0 is versatile and can be used in a wide array of applications, including:
- Point-of-load regulation for high-performance DSPs, FPGAs, and microprocessors.
- Industrial power systems requiring a stable 5V rail.
- Automotive electronics that need a reliable power source.
- Telecommunication and networking equipment.
Package and Quality
The device comes in a space-saving 8-pin VSSOP (MSOP) package, making it suitable for compact designs. It is characterized for operation from −40°C to +125°C, ensuring performance across a wide temperature range, which is critical for demanding environments.
Texas Instruments is known for its commitment to quality, and the LM22670QMRE-5.0 is no exception. It is manufactured to high standards, ensuring that each unit meets TI's rigorous specifications for performance and reliability. Whether for a new design or as a replacement in an existing application, the LM22670QMRE-5.0 is an excellent choice for designers looking for a stable and efficient fixed voltage regulator.