EN
  • EN
  • DE

SC1202CST-3.3.TR

Part No SC1202CST-3.3.TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 188687-SC1202CST-3.3.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1202CST-3.3.TR CAD Model

Description

The SC1202CST-3.3.TR is a low-dropout (LDO) voltage regulator manufactured by Semtech Corporation. The "3.3" in the part number indicates that it is designed to provide a fixed output voltage of 3.3V. The ".TR" suffix suggests it comes in tape and reel packaging for automated assembly. This LDO regulator is known for its low dropout voltage, high accuracy, and low quiescent current, making it suitable for various battery-powered and noise-sensitive applications.

Applications

  • Post-regulation for switching power supplies
  • Battery-powered devices (e.g., smartphones, tablets)
  • Portable medical devices
  • Low-noise applications (e.g., audio circuits, sensors)
  • Microcontroller power supplies

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Improved Noise Performance: Low noise and high accuracy ensure clean power for sensitive circuits.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Reliable Operation: Overcurrent and thermal protection features ensure robust and reliable performance.
  • Efficient Regulation: Low dropout voltage allows for efficient regulation even with low input voltages.

Additional Details

The SC1202CST-3.3.TR is an excellent choice for applications requiring a stable 3.3V supply with low noise and high efficiency. It is typically available in a small surface-mount package. It’s design assures stability with ceramic output capacitors and integrates overcurrent and overtemperature protection circuits to guarantee device safety under fault conditions. Please refer to the device datasheet for specific details on input voltage range, output current capabilities, and recommended external components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess