EN
  • EN
  • DE

LM22670QTJ-ADJ/NOPB

Part No LM22670QTJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 1052808-LM22670QTJ-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Ultra Librarian 3D Model Ultra Librarian LM22670QTJ-ADJ/NOPB CAD Model

Description

Product Overview: LM22670QTJ-ADJ/NOPB

The LM22670QTJ-ADJ/NOPB is a high-performance, easy-to-use adjustable output voltage regulator from Texas Instruments. This step-down voltage regulator is designed to deliver up to 3A of continuous output current with an input voltage range of 4.5V to 42V. It is a versatile component suitable for a wide range of applications, including industrial, automotive, and power management systems.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted to a desired value using external resistors, offering flexibility for various design requirements.
  • High Efficiency: With its integrated switch, the device provides efficient power conversion, which helps in reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 42V, making it suitable for a variety of power supply scenarios.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Frequency Synchronization: Allows synchronization to an external clock to reduce electromagnetic interference (EMI).
  • Stable with Low ESR Output Capacitors: The regulator remains stable with ceramic and other types of low ESR capacitors, providing more flexibility in component selection.

Applications

The LM22670QTJ-ADJ/NOPB is ideal for a range of applications that require a stable and efficient power supply. Its robust design and adjustable output make it well-suited for:

  • Industrial power systems
  • Automotive applications
  • Telecommunications equipment
  • Power management for embedded systems

Quality and Reliability

As a product of Texas Instruments, the LM22670QTJ-ADJ/NOPB is manufactured to high standards, ensuring quality and reliability. It is available in a thermally enhanced 16-lead WQFN package, which provides a compact footprint while offering excellent thermal performance. The "NOPB" designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess