EN
  • EN
  • DE

LM22671MRE-5.0/NOPB

Part No LM22671MRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22671/-Q1 42 V, 500 mA SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197107-LM22671MRE-5.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LM22671
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22671MRE-5.0/NOPB CAD Model

Description

The LM22671MRE-5.0/NOPB is a highly efficient, precision-made voltage regulator designed and manufactured by Texas Instruments. This device is part of their LM22671 series, which are step-down voltage regulators, also known as buck converters. It is optimized to provide a fixed output voltage of 5.0V with a maximum output current of up to 1A.

Key Features

  • Output Voltage: Fixed 5.0V regulation with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Input Voltage Range: Wide input range from 4.5V to 42V, suitable for a variety of applications.
  • High Efficiency: Utilizes an innovative switching architecture to achieve up to 95% efficiency, reducing power loss and heat generation.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating.
  • Frequency Adjustment: Allows for frequency adjustment to optimize performance in different applications.
  • Protection Features: Includes current limit, overvoltage protection, and undervoltage lockout for improved system reliability.
  • Package: Available in a compact 8-pin VSSOP package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and complies with RoHS regulations.

Applications

The LM22671MRE-5.0/NOPB is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications
  • Power supplies for embedded systems
  • Point of load conversions

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the LM22671MRE-5.0/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

Summary

In summary, the LM22671MRE-5.0/NOPB from Texas Instruments is a robust, efficient, and reliable voltage regulator that offers a fixed 5.0V output, high efficiency, and a wide input voltage range. It is packed with protection features and is suitable for a broad array of applications, making it an excellent choice for designers looking for a dependable power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2742 $52.3872
38+ $2.6865 $102.0870
58+ $2.6026 $150.9508
80+ $2.5186 $201.4880
103+ $2.4347 $250.7741
138+ $2.1828 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,917 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess