EN
  • EN
  • DE

LM22671QMR-ADJ

Part No LM22671QMR-ADJ
Manufacturer Texas Instruments
Description LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197110-LM22671QMR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671QMR-ADJ CAD Model

Description

The LM22671QMR-ADJ from Texas Instruments is a highly efficient, monolithic switching voltage regulator with adjustable output. This regulator is part of the LM22671 series which offers a high-performance solution for various applications requiring a step-down voltage conversion. The device is designed to convert a higher input voltage to a lower output voltage with a wide input range of 4.5V to 42V, making it versatile for use in diverse electronic systems.

Key Features:

  • Adjustable Output Voltage: The output voltage is adjustable and can be set to a desired level using external resistors, providing design flexibility for specific application requirements.
  • High Efficiency: With an innovative switch-mode design, the LM22671QMR-ADJ offers high efficiency, which minimizes heat generation and improves overall system performance.
  • Thermal Protection: The device includes thermal shutdown and current limit features, ensuring safe operation under abnormal conditions and protecting the circuit from damage.
  • Low Standby Current: The quiescent current is low, making this regulator suitable for battery-powered applications where power conservation is crucial.
  • Frequency Synchronization: It supports frequency synchronization, allowing multiple devices to operate in sync, reducing noise and potential interference in sensitive applications.

Applications:

The LM22671QMR-ADJ is suitable for a wide range of applications, including but not limited to:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the LM22671QMR-ADJ is no exception. This product is designed to meet the rigorous standards of industrial and automotive applications, ensuring long-term reliability and performance. The device is available in a thermally enhanced 8-pin VSSOP package, which aids in heat dissipation and allows for a compact design footprint.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess